Texas Instruments Drivers, Receivers, Transceivers UA9637ACPSRE4

Description
0/2 Receiver RS422, RS423 8-SO
Description
0/2 Receiver RS422, RS423 8-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The UA9637ACPSRE4 is a dual differential line receiver designed to meet ANSI Standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It operates from a single 5-V power supply and features TTL-compatible outputs. The device is characterized by high input impedance and utilizes high-speed Schottky circuitry, making it suitable for both single-ended and differential-line systems. This receiver is available in an 8-pin small-outline package and is designed for operation within a temperature range of 0°C to 70°C. The UA9637ACPSRE4 is interchangeable with the National DS9637A, providing flexibility for engineers looking for compatible solutions. The device supports a wide common-mode voltage range and has a propagation delay time of approximately 25 ns, which may be beneficial for high-speed applications.

Datasheet Summary
Powered by GS/AI

The UA9637ACPSRE4 is a dual differential line receiver designed to meet ANSI Standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It operates from a single 5-V power supply and features TTL-compatible outputs. The device is characterized by high input impedance and utilizes high-speed Schottky circuitry, making it suitable for both single-ended and differential-line systems. This receiver is available in an 8-pin small-outline package and is designed for operation within a temperature range of 0°C to 70°C. The UA9637ACPSRE4 is interchangeable with the National DS9637A, providing flexibility for engineers looking for compatible solutions. The device supports a wide common-mode voltage range and has a propagation delay time of approximately 25 ns, which may be beneficial for high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - UA9637ACPSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UA9637ACPSRE4
Drivers, Receivers, Transceivers UA9637ACPSRE4
0/2 Receiver RS422, RS423 8-SO

0/2 Receiver RS422, RS423 8-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number UA9637ACPSRE4
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - T5743P3-TGS - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details