Texas Instruments High-Performance Analog Drivers, Receivers, Transceivers UA9637ACPS

Description
Line Receiver, 2 Func, 2 Rcvr, PDSO8
Request a Quote
Description
Line Receiver, 2 Func, 2 Rcvr, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UA9637ACPS is a dual differential line receiver designed to comply with ANSI Standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It operates from a single 5-V power supply and features TTL-compatible outputs. The device supports a wide common-mode voltage range and high input impedance, making it suitable for both single-ended and differential-line systems. It utilizes high-speed Schottky circuitry and is available in an 8-pin small-outline package. The operating temperature range is specified from 0°C to 70°C, ensuring reliable performance in various environments. The UA9637ACPS is characterized for a maximum input voltage of ±15 V and a maximum output voltage range of ,Äì0.5 V to 5.5 V. It is designed to be interchangeable with the National DS9637A, providing flexibility in design applications.

Datasheet Summary
Powered by GS/AI

The UA9637ACPS is a dual differential line receiver designed to comply with ANSI Standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It operates from a single 5-V power supply and features TTL-compatible outputs. The device supports a wide common-mode voltage range and high input impedance, making it suitable for both single-ended and differential-line systems. It utilizes high-speed Schottky circuitry and is available in an 8-pin small-outline package. The operating temperature range is specified from 0°C to 70°C, ensuring reliable performance in various environments. The UA9637ACPS is characterized for a maximum input voltage of ±15 V and a maximum output voltage range of ,Äì0.5 V to 5.5 V. It is designed to be interchangeable with the National DS9637A, providing flexibility in design applications.

Suppliers

Company
Product
Description
Supplier Links
 - UA9637ACPS - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 2 Func, 2 Rcvr, PDSO8

Line Receiver, 2 Func, 2 Rcvr, PDSO8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - UA9637ACPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UA9637ACPS
Drivers, Receivers, Transceivers UA9637ACPS
0/2 Receiver RS422, RS423 8-SO

0/2 Receiver RS422, RS423 8-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number UA9637ACPS UA9637ACPS
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SG-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details