UA9637ACDRG4 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
UA9637ACDRG4
Description
IC RECEIVER 0/2 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/2 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UA9637ACDRG4 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Data Rate
33.6 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details