Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers UA79MGHMQB

Description
Win Source Part Number: 1021226-UA79MGHMQB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCUA79MGHMQB,215 6-UA79MGHMQB RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1021226-UA79MGHMQB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCUA79MGHMQB,215 6-UA79MGHMQB RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers - UA79MGHMQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
UA79MGHMQB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers UA79MGHMQB
Win Source Part Number: 1021226-UA79MGHMQB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSCUA79MGHMQB,215 6-UA79MGHMQB RoHS Status: Not applicable

Win Source Part Number: 1021226-UA79MGHMQB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCUA79MGHMQB,2156-UA79MGHMQB
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number UA79MGHMQB
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details