Texas Instruments Standard Linear and Logic Voltage Regulator, Fixed, -5V, To-252-3; Fixed Output Voltage Nom. Texas Instruments UA79M05CKVURG3

Description
VOLTAGE REGULATOR, FIXED, -5V, TO-252-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, -5V, TO-252-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, -5V, To-252-3; Fixed Output Voltage Nom. Texas Instruments - 29AH8359 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, -5V, To-252-3; Fixed Output Voltage Nom. Texas Instruments
29AH8359
Voltage Regulator, Fixed, -5V, To-252-3; Fixed Output Voltage Nom. Texas Instruments 29AH8359
VOLTAGE REGULATOR, FIXED, -5V, TO-252-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, -5V, TO-252-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8359
Product Name Voltage Regulator, Fixed, -5V, To-252-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -25 to -7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details