Texas Instruments Standard Linear and Logic Ic, Neg Volt Reg 5V 0.5A To220-3; Fixed Output Voltage Nom. Texas Instruments UA79M05CKCS

Description
IC, NEG VOLT REG 5V 0.5A TO220-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, NEG VOLT REG 5V 0.5A TO220-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Neg Volt Reg 5V 0.5A To220-3; Fixed Output Voltage Nom. Texas Instruments - 27AJ0921 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Neg Volt Reg 5V 0.5A To220-3; Fixed Output Voltage Nom. Texas Instruments
27AJ0921
Ic, Neg Volt Reg 5V 0.5A To220-3; Fixed Output Voltage Nom. Texas Instruments 27AJ0921
IC, NEG VOLT REG 5V 0.5A TO220-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

IC, NEG VOLT REG 5V 0.5A TO220-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-25V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0921
Product Name Ic, Neg Volt Reg 5V 0.5A To220-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -25 to -7 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details