IC, NEGATIVE VOLT REGULATOR, -5V, TO-220; Output Type:Fixed; Input Voltage Min:-25V; Input Voltage Max:-7V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7800 |
| Product Name | Ic, Negative Volt Regulator, -5V, To-220; Output Type Texas Instruments |
| Input Voltage | -25 to -7 volts |