Texas Instruments Standard Linear and Logic Volt Reg, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments UA78M33CKVURG3

Description
VOLT REG, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes
Description
VOLT REG, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments - 29AH8357 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments
29AH8357
Volt Reg, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments 29AH8357
VOLT REG, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

VOLT REG, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site
Linear Voltage Regulator, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments - 80K3502 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments
80K3502
Linear Voltage Regulator, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments 80K3502
LINEAR VOLTAGE REGULATOR, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 3.3V, TO-252; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8357
Product Name Volt Reg, 3.3V, To-252; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 5.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details