VOLT REG, 500MA, 3.3V, TO220-3; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5475 |
| Product Name | Volt Reg, 500Ma, 3.3V, To220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 5.3 to 25 volts |