Texas Instruments Standard Linear and Logic V Reg, 2Vdo, 0.5A, 3.3V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments UA78M33CDCY

Description
V REG, 2VDO, 0.5A, 3.3V, 4SOT223; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes
Description
V REG, 2VDO, 0.5A, 3.3V, 4SOT223; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2Vdo, 0.5A, 3.3V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments - 33AH5473 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 3.3V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
33AH5473
V Reg, 2Vdo, 0.5A, 3.3V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments 33AH5473
V REG, 2VDO, 0.5A, 3.3V, 4SOT223; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 3.3V, 4SOT223; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5.3V; Input Voltage Max:25V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5473
Product Name V Reg, 2Vdo, 0.5A, 3.3V, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 5.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details