Texas Instruments Standard Linear and Logic Linear Reg, Fixed, 5V, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments UA78M05QDCYRG4Q1

Description
LINEAR REG, FIXED, 5V, SOT-223-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR REG, FIXED, 5V, SOT-223-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 5V, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments - 29AH8355 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 5V, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments
29AH8355
Linear Reg, Fixed, 5V, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments 29AH8355
LINEAR REG, FIXED, 5V, SOT-223-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 5V, SOT-223-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8355
Product Name Linear Reg, Fixed, 5V, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details