V REG, 5V, 0.5A, 78M05, SOT-223-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1634 |
| Product Name | V Reg, 5V, 0.5A, 78M05, Sot-223-4; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7 to 25 volts |