Texas Instruments Standard Linear and Logic Linear Voltage Regulator 5V To-220-3; Ou; Svhc Texas Instruments UA78M05CKCS

Description
LINEAR VOLTAGE REGULATOR 5V TO-220-3; OU; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR 5V TO-220-3; OU; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator 5V To-220-3; Ou; Svhc Texas Instruments - 27AJ0913 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 5V To-220-3; Ou; Svhc Texas Instruments
27AJ0913
Linear Voltage Regulator 5V To-220-3; Ou; Svhc Texas Instruments 27AJ0913
LINEAR VOLTAGE REGULATOR 5V TO-220-3; OU; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 5V TO-220-3; OU; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16723433 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16723433
Voltage Regulator 16723433
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, PLASTIC TO-220 PLASTIC. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, PLASTIC TO-220 PLASTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0913 16723433
Product Name Linear Voltage Regulator 5V To-220-3; Ou; Svhc Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details