Texas Instruments Standard Linear and Logic V Reg, 0.5A, 5V, 5%, 4Sot223; Fixed Output Voltage Nom. Texas Instruments UA78M05CDCY

Description
V REG, 0.5A, 5V, 5%, 4SOT223; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes
Description
V REG, 0.5A, 5V, 5%, 4SOT223; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 0.5A, 5V, 5%, 4Sot223; Fixed Output Voltage Nom. Texas Instruments - 33AH5471 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 0.5A, 5V, 5%, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
33AH5471
V Reg, 0.5A, 5V, 5%, 4Sot223; Fixed Output Voltage Nom. Texas Instruments 33AH5471
V REG, 0.5A, 5V, 5%, 4SOT223; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

V REG, 0.5A, 5V, 5%, 4SOT223; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5471
Product Name V Reg, 0.5A, 5V, 5%, 4Sot223; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details