REGULATOR, LDO, FIXED, 15V, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6307 |
| Product Name | Regulator, Ldo, Fixed, 15V, Soic-8; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 17.5 to 30 volts |