Texas Instruments Standard Linear and Logic Ic, Linear Voltage Reg, 12V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments UA78L12ACDR

Description
IC, LINEAR VOLTAGE REG, 12V, 8-SOIC; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, LINEAR VOLTAGE REG, 12V, 8-SOIC; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Voltage Reg, 12V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments - 29AH8351 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Reg, 12V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments
29AH8351
Ic, Linear Voltage Reg, 12V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments 29AH8351
IC, LINEAR VOLTAGE REG, 12V, 8-SOIC; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLTAGE REG, 12V, 8-SOIC; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8351
Product Name Ic, Linear Voltage Reg, 12V, 8-Soic; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 14.5 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details