Texas Instruments Standard Linear and Logic V Reg 0.1A +12V, Smd, 78L12, Soic8; Fixed Output Voltage Nom. Texas Instruments UA78L12ACD

Description
V REG 0.1A +12V, SMD, 78L12, SOIC8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
V REG 0.1A +12V, SMD, 78L12, SOIC8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg 0.1A +12V, Smd, 78L12, Soic8; Fixed Output Voltage Nom. Texas Instruments - 28AH6306 - Newark, An Avnet Company
Chicago, IL, United States
V Reg 0.1A +12V, Smd, 78L12, Soic8; Fixed Output Voltage Nom. Texas Instruments
28AH6306
V Reg 0.1A +12V, Smd, 78L12, Soic8; Fixed Output Voltage Nom. Texas Instruments 28AH6306
V REG 0.1A +12V, SMD, 78L12, SOIC8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

V REG 0.1A +12V, SMD, 78L12, SOIC8; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16938199 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16938199
Voltage Regulator 16938199
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6306 16938199
Product Name V Reg 0.1A +12V, Smd, 78L12, Soic8; Fixed Output Voltage Nom. Texas Instruments Voltage Regulator
Input Voltage 14.5 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details