Texas Instruments Standard Linear and Logic Linear Voltage Regulator, 10V, To-92; Fixed Output Voltage Nom. Texas Instruments UA78L10ACLP

Description
LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 10V, To-92; Fixed Output Voltage Nom. Texas Instruments - 14P7579 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 10V, To-92; Fixed Output Voltage Nom. Texas Instruments
14P7579
Linear Voltage Regulator, 10V, To-92; Fixed Output Voltage Nom. Texas Instruments 14P7579
LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, V Reg 0.1A +10V, 78L10, To-92-3; Fixed Output Voltage Nom. Texas Instruments - 33AH5470 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg 0.1A +10V, 78L10, To-92-3; Fixed Output Voltage Nom. Texas Instruments
33AH5470
Ic, V Reg 0.1A +10V, 78L10, To-92-3; Fixed Output Voltage Nom. Texas Instruments 33AH5470
IC, V REG 0.1A +10V, 78L10, TO-92-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG 0.1A +10V, 78L10, TO-92-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14P7579
Product Name Linear Voltage Regulator, 10V, To-92; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 12.5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details