FIXED POSITIVE STANDARD REGULATOR, 10VBIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, LDO, FIXED, 10V, SOIC-8; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 17108925 | 52AH7793 |
| Product Name | Voltage Regulator | Regulator, Ldo, Fixed, 10V, Soic-8; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 12.5 to 25 volts |