Texas Instruments Standard Linear and Logic Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments UA78L08ACPK

Description
VOLTAGE REG, FIXED, 8V, 100MA, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Description
VOLTAGE REG, FIXED, 8V, 100MA, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments - 27AJ0908 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments
27AJ0908
Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments 27AJ0908
VOLTAGE REG, FIXED, 8V, 100MA, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REG, FIXED, 8V, 100MA, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0908
Product Name Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 10.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details