REGULATOR, LDO, FIXED, 8V, TO-92-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0907 |
| Product Name | Regulator, Ldo, Fixed, 8V, To-92-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 10.5 to 23 volts |