V REG 0.1A +8.0V, SMD, 78L08, SOIC8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:23V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, SMD/SMT MOUNT, CASE: SOIC-8, 1 X OUTPUT, POSITIVE POLARITY, OUTPUT VOLTAGE: 8 V, OUTPUT CURRENT: 100 MA, INPUT VOLTAGE: 10.5-23 V, LOAD REGULATION: 80 MV, LINE REGULATION: 175 MW, QUIESCENT CURRENT: 6 MA . FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 52AH7792 | 16750864 |
| Product Name | V Reg 0.1A +8.0V, Smd, 78L08, Soic8; Fixed Output Voltage Nom. Texas Instruments | IC Chip |
| Input Voltage | 10.5 to 23 volts |