Texas Instruments Standard Linear and Logic Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Texas Instruments UA78L05CLP

Description
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Texas Instruments - 27AJ0906 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Texas Instruments
27AJ0906
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Texas Instruments 27AJ0906
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0906
Product Name Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details