Texas Instruments Standard Linear and Logic Ic, V Reg, 5V, +, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments UA78L05CD

Description
IC, V REG, 5V, +, SMD, SOIC8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes
Description
IC, V REG, 5V, +, SMD, SOIC8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, 5V, +, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments - 33AH5467 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 5V, +, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments
33AH5467
Ic, V Reg, 5V, +, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments 33AH5467
IC, V REG, 5V, +, SMD, SOIC8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes

IC, V REG, 5V, +, SMD, SOIC8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5467
Product Name Ic, V Reg, 5V, +, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details