IC, LDO REG, 5V, SOT-89-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6305 |
| Product Name | Ic, Ldo Reg, 5V, Sot-89-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7 to 20 volts |