LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52K5955 |
| Product Name | Linear Voltage Regulator, 5V, To-92; Output Type Texas Instruments |
| Input Voltage | 7 to 20 volts |