IC, POS VOLTAGE REGULATOR, 5V, TO92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8350 |
| Product Name | Ic, Pos Voltage Regulator, 5V, To92-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7 to 20 volts |