LINEAR REG, FIXED, 2.6V, TO-226-3; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:4.75V; Input Voltage Max:20V; Product Range:7802 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0904 |
| Product Name | Linear Reg, Fixed, 2.6V, To-226-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 4.75 to 20 volts |