Texas Instruments Standard Linear and Logic Voltage Regulator UA7824CKCS

Description
FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16638351 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16638351
Voltage Regulator 16638351
FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Volt Reg, 1.5A, 24V, To-220-3; Fixed Output Voltage Nom. Texas Instruments - 52AH7799 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.5A, 24V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
52AH7799
Linear Volt Reg, 1.5A, 24V, To-220-3; Fixed Output Voltage Nom. Texas Instruments 52AH7799
LINEAR VOLT REG, 1.5A, 24V, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:38V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1.5A, 24V, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:38V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16638351 52AH7799
Product Name Voltage Regulator Linear Volt Reg, 1.5A, 24V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 27 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details