LINEAR VOLTAGE REGULATOR, 15V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output Current Max:1.5A; No. of Pins:3PinsRoHS Compliant: Yes
VOLTAGE REGULATOR, FIXED, 15V, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 14P7584 | 33AH5478 |
| Product Name | Linear Voltage Regulator, 15V, To-220-3; Output Type Texas Instruments | Voltage Regulator, Fixed, 15V, To-220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 17.5 to 30 volts | 17.5 to 30 volts |