Texas Instruments Standard Linear and Logic Ic, Linear Volt Regulator, 12V, To-263-3; Fixed Output Voltage Nom. Texas Instruments UA7812CKTTR

Description
IC, LINEAR VOLT REGULATOR, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, LINEAR VOLT REGULATOR, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Volt Regulator, 12V, To-263-3; Fixed Output Voltage Nom. Texas Instruments - 27AJ0919 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Regulator, 12V, To-263-3; Fixed Output Voltage Nom. Texas Instruments
27AJ0919
Ic, Linear Volt Regulator, 12V, To-263-3; Fixed Output Voltage Nom. Texas Instruments 27AJ0919
IC, LINEAR VOLT REGULATOR, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLT REGULATOR, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0919
Product Name Ic, Linear Volt Regulator, 12V, To-263-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 14.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details