Texas Instruments Standard Linear and Logic Voltage Regulator UA7812CKCS

Description
VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:11.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:12.5V; INPUT VOLTAGE MIN:14.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:11.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:12.5V; INPUT VOLTAGE MIN:14.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 17161385 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17161385
Voltage Regulator 17161385
VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:11.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:12.5V; INPUT VOLTAGE MIN:14.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:11.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:12.5V; INPUT VOLTAGE MIN:14.5V; INPUT VOLTAGE MAX:30V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Regulator, Fixed, 12V, To-220-3; Fixed Output Voltage Nom. Texas Instruments - 27AJ0917 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 12V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
27AJ0917
Voltage Regulator, Fixed, 12V, To-220-3; Fixed Output Voltage Nom. Texas Instruments 27AJ0917
VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:11.5V; Adjustable Output Voltage Max:12.5V; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 12V, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:11.5V; Adjustable Output Voltage Max:12.5V; Input Voltage Min:14.5V; Input Voltage Max:30V; Product Range:7812 Voltage Regulators; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 17161385 27AJ0917
Product Name Voltage Regulator Voltage Regulator, Fixed, 12V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 14.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details