LINEAR VOLT REG, 1.5A, 10V, TO-263-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:28V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0916 |
| Product Name | Linear Volt Reg, 1.5A, 10V, To-263-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 12.5 to 28 volts |