Texas Instruments Standard Linear and Logic Voltage Regulator, Fixed, 10V, To-220-3; Fixed Output Voltage Nom. Texas Instruments UA7810CKCS

Description
VOLTAGE REGULATOR, FIXED, 10V, TO-220-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:28V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, 10V, TO-220-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:28V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 10V, To-220-3; Fixed Output Voltage Nom. Texas Instruments - 33AH5477 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 10V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
33AH5477
Voltage Regulator, Fixed, 10V, To-220-3; Fixed Output Voltage Nom. Texas Instruments 33AH5477
VOLTAGE REGULATOR, FIXED, 10V, TO-220-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:28V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 10V, TO-220-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:28V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16996604 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16996604
Voltage Regulator 16996604
FIXED POSITIVE STANDARD REGULATOR, 10V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 10V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5477 16996604
Product Name Voltage Regulator, Fixed, 10V, To-220-3; Fixed Output Voltage Nom. Texas Instruments Voltage Regulator
Input Voltage 12.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details