VOLT REG, 8V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:25V; Product Range:7808 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0915 |
| Product Name | Volt Reg, 8V, 1.5A, To-220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 10.5 to 25 volts |