LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:25V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR 8V TO-220-3; OU; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 14P7582 | 29AH8358 |
| Product Name | Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Texas Instruments | Linear Voltage Regulator 8V To-220-3; Ou; Svhc Texas Instruments |
| Input Voltage | 10.5 to 25 volts |