Texas Instruments Standard Linear and Logic Voltage Regulator UA7805CKCT

Description
VOLTAGE REGULATOR, POSITIVE, 1 OUTPUT, FIXED, 25V INPUT, 5V OUTPUT, 1.5A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REGULATOR, POSITIVE, 1 OUTPUT, FIXED, 25V INPUT, 5V OUTPUT, 1.5A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 88004220 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
88004220
Voltage Regulator 88004220
VOLTAGE REGULATOR, POSITIVE, 1 OUTPUT, FIXED, 25V INPUT, 5V OUTPUT, 1.5A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, POSITIVE, 1 OUTPUT, FIXED, 25V INPUT, 5V OUTPUT, 1.5A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Regulator, Ldo, Fixed, 5V, To-220-3; Fixed Output Voltage Nom. Texas Instruments - 52AH7798 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 5V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
52AH7798
Regulator, Ldo, Fixed, 5V, To-220-3; Fixed Output Voltage Nom. Texas Instruments 52AH7798
REGULATOR, LDO, FIXED, 5V, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 5V, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 88004220 52AH7798
Product Name Voltage Regulator Regulator, Ldo, Fixed, 5V, To-220-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details