LINEAR VOLTAGE REGULATOR, 5V, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
VOLT REG, 5V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 75M5680 |
| Product Name | Linear Voltage Regulator, 5V, To-220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7 to 25 volts |