Texas Instruments Standard Linear and Logic Voltage Regulator UA723CN

Description
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
Description
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 6686236 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
6686236
Voltage Regulator 6686236
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY

THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adjustable Linear Regulator 2V To 37V 14; Msl Texas Instruments - 64AH9076 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator 2V To 37V 14; Msl Texas Instruments
64AH9076
Adjustable Linear Regulator 2V To 37V 14; Msl Texas Instruments 64AH9076
ADJUSTABLE LINEAR REGULATOR 2V TO 37V 14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR 2V TO 37V 14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 6686236 64AH9076
Product Name Voltage Regulator Adjustable Linear Regulator 2V To 37V 14; Msl Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details