Texas Instruments Standard Linear and Logic Voltage Regulator UA723CD

Description
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Description
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16653011 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16653011
Voltage Regulator 16653011
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 7.15V, TRIM/ADJUSTABLE, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg, Precision, Smd, Soic14, 723; Fixed Output Voltage Nom. Texas Instruments - 29AH8347 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Precision, Smd, Soic14, 723; Fixed Output Voltage Nom. Texas Instruments
29AH8347
V Reg, Precision, Smd, Soic14, 723; Fixed Output Voltage Nom. Texas Instruments 29AH8347
V REG, PRECISION, SMD, SOIC14, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

V REG, PRECISION, SMD, SOIC14, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16653011 29AH8347
Product Name Voltage Regulator V Reg, Precision, Smd, Soic14, 723; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 9.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details