Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits(ICs)
Series: Automotive,AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Packaging: Tape and Reel
Data Rate: 200Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Output Type: Tri-State
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Integrated Circuits(ICs) |