Texas Instruments Standard Linear and Logic Dual 3.6V Logic IC TXS0202YZPR

Description
2-Bit Dual Supply Translator, 15Mbps, 1.65-3.6V, SMT Product overview: TXS0202YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0202YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit Dual Supply Translator, 15Mbps, 1.65-3.6V, SMT Product overview: TXS0202YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0202YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.6V Logic IC
732-TXS0202YZPR
Dual 3.6V Logic IC 732-TXS0202YZPR
2-Bit Dual Supply Translator, 15Mbps, 1.65-3.6V, SMT Product overview: TXS0202YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0202YZPR can be used for catalog matching and distributor lookup.

2-Bit Dual Supply Translator, 15Mbps, 1.65-3.6V, SMT Product overview: TXS0202YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0202YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXS0202YZPR
Product Name Dual 3.6V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H51DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
QFN Logic IC - 705-74AHC14BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details