Texas Instruments Standard Linear and Logic 8-bit 5.5V BGA Logic IC TXS0108EZXYR

Description
8-Bit Bidirectional Voltage Level Translator, 60Mbps, BGA, 1.2-5.5V Product overview: TXS0108EZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108EZXYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Bidirectional Voltage Level Translator, 60Mbps, BGA, 1.2-5.5V Product overview: TXS0108EZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108EZXYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V BGA Logic IC
732-TXS0108EZXYR
8-bit 5.5V BGA Logic IC 732-TXS0108EZXYR
8-Bit Bidirectional Voltage Level Translator, 60Mbps, BGA, 1.2-5.5V Product overview: TXS0108EZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108EZXYR can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Voltage Level Translator, 60Mbps, BGA, 1.2-5.5V Product overview: TXS0108EZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108EZXYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXS0108EZXYR
Product Name 8-bit 5.5V BGA Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258196-74AHC1G04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details