Texas Instruments Standard Linear and Logic 5.5V VQFN Logic IC TXS0108ERGYR

Description
8-Ch Bidirectional Voltage Translator, 60Mbps, 1.2-5.5V, VQFN Product overview: TXS0108ERGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108ERGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Bidirectional Voltage Translator, 60Mbps, 1.2-5.5V, VQFN Product overview: TXS0108ERGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108ERGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V VQFN Logic IC
732-TXS0108ERGYR
5.5V VQFN Logic IC 732-TXS0108ERGYR
8-Ch Bidirectional Voltage Translator, 60Mbps, 1.2-5.5V, VQFN Product overview: TXS0108ERGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108ERGYR can be used for catalog matching and distributor lookup.

8-Ch Bidirectional Voltage Translator, 60Mbps, 1.2-5.5V, VQFN Product overview: TXS0108ERGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0108ERGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXS0108ERGYR
Product Name 5.5V VQFN Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54AC20/SDA-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers