Texas Instruments Standard Linear and Logic 5.5V BGA Logic IC TXS0102YZPR

Description
2-Bit Bidirectional Voltage Translator, 24Mbps, 1.65-5.5V, BGA Product overview: TXS0102YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0102YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit Bidirectional Voltage Translator, 24Mbps, 1.65-5.5V, BGA Product overview: TXS0102YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0102YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V BGA Logic IC
732-TXS0102YZPR
5.5V BGA Logic IC 732-TXS0102YZPR
2-Bit Bidirectional Voltage Translator, 24Mbps, 1.65-5.5V, BGA Product overview: TXS0102YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0102YZPR can be used for catalog matching and distributor lookup.

2-Bit Bidirectional Voltage Translator, 24Mbps, 1.65-5.5V, BGA Product overview: TXS0102YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXS0102YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXS0102YZPR
Product Name 5.5V BGA Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details