Texas Instruments Standard Linear and Logic 0.9V 3.6V Logic IC TXBN0304RSVR

Description
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXBN0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXBN0304RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXBN0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXBN0304RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.9V 3.6V Logic IC
732-TXBN0304RSVR
0.9V 3.6V Logic IC 732-TXBN0304RSVR
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXBN0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXBN0304RSVR can be used for catalog matching and distributor lookup.

4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXBN0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXBN0304RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXBN0304RSVR
Product Name 0.9V 3.6V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS15AFK/B - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
3 suppliers
Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details