Texas Instruments Standard Linear and Logic 0.9V 3.6V Logic IC TXB0304RSVR

Description
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXB0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0304RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXB0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0304RSVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.9V 3.6V Logic IC
732-TXB0304RSVR
0.9V 3.6V Logic IC 732-TXB0304RSVR
4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXB0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0304RSVR can be used for catalog matching and distributor lookup.

4-bit Bidirectional Auto-direction Sensing Translator with Fully Symmetric 0.9V to 3.6V Range 16-UQFN -40 to 85 Product overview: TXB0304RSVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0304RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0304RSVR
Product Name 0.9V 3.6V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers