Manufacturer: Texas Instruments
Win Source Part Number: 004669-TXB0108ZXYRG4
Category: Integrated Circuits(ICs)
Family: Logic - Translators, Level Shifters
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 20-UFBGA
Manufacturer Device Package: 20-BGA Microstar Junior (2.5x3.0)
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004669-TXB0108ZXYRG4 |
| Product Name | Integrated Circuits(ICs) |