Texas Instruments Standard Linear and Logic 8-bit 5.5V Logic IC TXB0108ZXYR

Description
8-Bit Bidirectional Level Translator, 100Mbps, 5.5V, VFBGA Product overview: TXB0108ZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108ZXYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Bidirectional Level Translator, 100Mbps, 5.5V, VFBGA Product overview: TXB0108ZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108ZXYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V Logic IC
732-TXB0108ZXYR
8-bit 5.5V Logic IC 732-TXB0108ZXYR
8-Bit Bidirectional Level Translator, 100Mbps, 5.5V, VFBGA Product overview: TXB0108ZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108ZXYR can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Level Translator, 100Mbps, 5.5V, VFBGA Product overview: TXB0108ZXYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108ZXYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0108ZXYR
Product Name 8-bit 5.5V Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers