Texas Instruments Standard Linear and Logic 5.5V VQFN Logic IC TXB0108RGYR

Description
8-CH Bidirectional Voltage Translator, 1.2-5.5V, 100Mbps, VQFN EP Product overview: TXB0108RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-CH Bidirectional Voltage Translator, 1.2-5.5V, 100Mbps, VQFN EP Product overview: TXB0108RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V VQFN Logic IC
732-TXB0108RGYR
5.5V VQFN Logic IC 732-TXB0108RGYR
8-CH Bidirectional Voltage Translator, 1.2-5.5V, 100Mbps, VQFN EP Product overview: TXB0108RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108RGYR can be used for catalog matching and distributor lookup.

8-CH Bidirectional Voltage Translator, 1.2-5.5V, 100Mbps, VQFN EP Product overview: TXB0108RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0108RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0108RGYR
Product Name 5.5V VQFN Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details